Texas Instruments TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78233DDCR

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78233DDCR - Texas Instruments
Dallas, TX, United States
TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78233DDCR
TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78233DDCR
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78233DDCR - 092734-TPS78233DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78233DDCR
092734-TPS78233DDCR
PMIC - PMIC - Voltage Regulators - Linear - TPS78233DDCR 092734-TPS78233DDCR
Manufacturer: Texas Instruments Win Source Part Number: 092734-TPS78233DDCR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.13V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: TPS78233 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LTC1844ES5-3.3#PBF; LTC1844ES5-3.3#TRMPB F; LTC1844ES5-3.3; LTC1844ES5-3.3#TR; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 092734-TPS78233DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.13V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TPS78233
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LTC1844ES5-3.3#PBF; LTC1844ES5-3.3#TRMPBF; LTC1844ES5-3.3; LTC1844ES5-3.3#TR;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 150mA 5.5V LDO Voltage Regulator IC
776-TPS78233DDCR
3.3V 150mA 5.5V LDO Voltage Regulator IC 776-TPS78233DDCR
3.3V 150mA LDO Regulator, 5.5V In, 130mV Dropout, 500nA IQ Product overview: TPS78233DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78233DDCR can be used for catalog matching and distributor lookup.

3.3V 150mA LDO Regulator, 5.5V In, 130mV Dropout, 500nA IQ Product overview: TPS78233DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78233DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24059-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24059-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24059-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24059-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24059-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24059-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24059-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24059-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24059-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78233DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78233DDCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78233DDCR
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS78233DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78233DDCR
PMIC - Voltage Regulators - Linear TPS78233DDCR
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78233DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78233DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78233DDCR
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78233DDCR
LDO Voltage Regulators TPS78233DDCR
LDO Voltage Regulators Sgl Fixed Out LDO 150mA,1uA Quies Crnt

LDO Voltage Regulators Sgl Fixed Out LDO 150mA,1uA Quies Crnt

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78233DDCR 092734-TPS78233DDCR 776-TPS78233DDCR 296-24059-1-ND TPS78233DDCR TPS78233DDCR TPS78233DDCR TPS78233DDCR
Product Name TPS78233 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78233DDCR 3.3V 150mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT SOT23; Other; SOT-23-5 Other; TSOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC23C10DWVR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers