Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
IC REG LIN 1.8V 750MA 20HTSSOP
LDO Voltage Regulators Fast-Tran-Res 750-mA
IC REG LIN 1.8V 750MA 20HTSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77818PWPRG4 | TPS77818PWPRG4-ND | TPS77818PWPRG4 | TPS77818PWPRG4 | TPS77818PWPRG4 |
| Product Name | TPS77818 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP,SOIC | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts |