Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273559-TPS78236DRVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS782
Output Voltage: 3.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3μA ~ 8μA
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 150mA
Alternative Parts (Cross-Reference): MIC5219-3.6YML-TR; MAX8878EZK36+T; RT9193-37PQW;
Introduction Date: April 29, 2017
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
150-mA, nano-IQ, low-dropout voltage regulator with enable from -40°C to +125°C 6-WSON -40 to 125 Product overview: TPS78236DRVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78236DRVT can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.6V 150MA 6WSON
IC REG LINEAR 3.6V 150MA 6WSON
IC REG LINEAR 3.6V 150MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78236DRVT | 1273559-TPS78236DRVT | 296-38592-1-ND | 776-TPS78236DRVT | TPS78236DRVT | TPS78236DRVT | TPS78236DRVT |
| Product Name | TPS78236 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS78236DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SON,SOT | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts |