AUTOMOTIVE, 300-MA, LOW-IQ, HIGH Product overview: TPS78433BQWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78433BQWDRBRQ
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS78433BQWDRBRQ1 | 296-TPS78433BQWDRBRQ1DKR-ND | TPS78433BQWDRBRQ1 | TPS78433BQWDRBRQ1 |
| Product Name | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.3200 to 0.1150 volts | 0.3200 volts |