Texas Instruments TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise TPS79101DBVR

Description
Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR,  Low Noise - TPS79101DBVR - Texas Instruments
Dallas, TX, United States
TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise
TPS79101DBVR
TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise TPS79101DBVR
Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125

Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVR - 034819-TPS79101DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVR
034819-TPS79101DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVR 034819-TPS79101DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034819-TPS79101DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.038V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: TPS79101 Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 250μA Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): FAN2558MPX; TPS79101DBVRG4; TPS79201DBVT; TC1071VCT713G; TC1071VCT; MAX8512ETA+; MAX8512EXK; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Thailand, China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Defence, Military & Aerospace, Avionics, RF Communications, Wireless, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 034819-TPS79101DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.038V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Family Name: TPS79101
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 250μA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): FAN2558MPX; TPS79101DBVRG4; TPS79201DBVT; TC1071VCT713G; TC1071VCT; MAX8512ETA+; MAX8512EXK;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Defence, Military & Aerospace, Avionics, RF Communications, Wireless, Portable Devices

Buy Now Datasheet
Singapore, Singapore
100mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS79101DBVR
100mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS79101DBVR
100mA LDO, 5.5V Max, SOT-23, Low Noise, 38mV Dropout Product overview: TPS79101DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79101DBVR can be used for catalog matching and distributor lookup.

100mA LDO, 5.5V Max, SOT-23, Low Noise, 38mV Dropout Product overview: TPS79101DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79101DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11864-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11864-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11864-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11864-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11864-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11864-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11864-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11864-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11864-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79101DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79101DBVR
PMIC - Voltage Regulators - Linear TPS79101DBVR
IC REG LIN POS ADJ 100MA SOT23-6

IC REG LIN POS ADJ 100MA SOT23-6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79101DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79101DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79101DBVR
IC REG LIN POS ADJ 100MA SOT23-6

IC REG LIN POS ADJ 100MA SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79101DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79101DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79101DBVR
IC REG LIN POS ADJ 100MA SOT23-6

IC REG LIN POS ADJ 100MA SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79101DBVR
LDO Voltage Regulators TPS79101DBVR
LDO Voltage Regulators 100mA Adj LDO

LDO Voltage Regulators 100mA Adj LDO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79101DBVR 034819-TPS79101DBVR 776-TPS79101DBVR 296-11864-6-ND TPS79101DBVR TPS79101DBVR TPS79101DBVR TPS79101DBVR
Product Name TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVR 100mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5.2 volts 1.2 volts 5.5 volts 1.2 to 5.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24041DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details