The TPS77601DG4 is a linear voltage regulator designed to provide a stable output voltage in a compact 8-pin SOIC package. It supports an output voltage range from 1.2V to 5.5V and can deliver up to 500mA of output current. The device features a low dropout voltage of approximately 169mV at full load, which enhances efficiency, especially in battery-powered applications. It has a typical quiescent current of 85µA, contributing to extended battery life. The TPS77601DG4 includes a power good (PG) output, which indicates the status of the output voltage, and it is designed for fast transient response, making it suitable for applications requiring quick voltage adjustments. The device operates over a wide temperature range of -40°C to +125°C, ensuring reliability in various environments. Additionally, it offers thermal shutdown protection to prevent damage under excessive thermal conditions. This regulator is ideal for powering FPGAs, DSP cores, and other sensitive electronic components.
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
IC REG LIN POS ADJ 500MA 8SOIC
LDO Voltage Regulators Fast-Tran-Res 500-mA
IC REG LIN POS ADJ 500MA 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77601DG4 | TPS77601DG4-ND | TPS77601DG4 | TPS77601DG4 | TPS77601DG4 |
| Product Name | TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | ||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts |