Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 8-SON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SON (3x3)
1.5-A, low-dropout voltage regulator with enable 8-SON -40 to 125 Product overview: TPS78601DRBT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78601DRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113341-TPS78601DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.47V @ 1.5A
Operating Supply Current: 385μA
PSRR: 59dB to 32dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS78601DCQR; TPS78601DCQG4; TPS78601DCQRG4;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1.5A 8SON
LDO Voltage Regulators Sgl Output LDO 1.5A Adj Lo Noise Hi PSRR
IC REG LINEAR POS ADJ 1.5A 8SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78601DRBT | 296-25153-6-ND | 776-TPS78601DRBT | 1113341-TPS78601DRBT | TPS78601DRBT | TPS78601DRBT | TPS78601DRBT |
| Product Name | TPS78601 Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS78601DRBT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223 | Other; 8-VDFN Exposed Pad | Other; 8-SON (3x3) | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.22 to 5.2 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts | 1.2 volts |