Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
100mA LDO 4.7V Fixed Output, 2.7-5.5V In, SOT-23-5 Product overview: TPS79147DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 4.7V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 4.7V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79147DBVTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113384-TPS79147DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.7V
Dropout Voltage-Max: 0.7V @ 100mA
Operating Supply Current: 250μA
PSRR: 70dB to 37dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LINEAR 4.7V 100MA SOT23-5
LDO Voltage Regulators High PSRR Fast RF Low-Enable 100mA
IC REG LINEAR 4.7V 100MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79147DBVTG4 | TPS79147DBVTG4-ND | 776-TPS79147DBVTG4 | 1113384-TPS79147DBVTG4 | TPS79147DBVTG4 | TPS79147DBVTG4 | TPS79147DBVTG4 |
| Product Name | TPS79147 Single Output LDO, 100mA, Fixed(4.7V), High PSRR, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 4.7V 5.5V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79147DBVTG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts |