Single Output LDO, 500mA, Adj.(1.5 to 5.5V), Fast Transient Response, SVS 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1113274-TPS77501DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Reset
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
500mA LDO, 5.5V Adj, 10V In, 8-SOIC, Enable/Reset Product overview: TPS77501DR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77501DR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 8SOIC
LDO Voltage Regulators Fast-Tran-Res 500-mA
IC REG LIN POS ADJ 500MA 8SOIC
IC REG LIN POS ADJ 500MA 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77501DR | TPS77501DR-ND | 1113274-TPS77501DR | 776-TPS77501DR | TPS77501DR | TPS77501DR | TPS77501DR | TPS77501DR |
| Product Name | TPS77501 Single Output LDO, 500mA, Adj.(1.5 to 5.5V), Fast Transient Response, SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77501DR | 500mA 5.5V 10V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; D | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Enable, Reset | ||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 5.5 volts | 1.5 volts | 1.5 volts |