Texas Instruments TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise TPS79118DBVT

Description
Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR,  Low Noise - TPS79118DBVT - Texas Instruments
Dallas, TX, United States
TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise
TPS79118DBVT
TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise TPS79118DBVT
Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79118DBVT - 056241-TPS79118DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79118DBVT
056241-TPS79118DBVT
PMIC - PMIC - Voltage Regulators - Linear - TPS79118DBVT 056241-TPS79118DBVT
Manufacturer: Texas Instruments Win Source Part Number: 056241-TPS79118DBVT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 250μA PSRR: 80dB to 45dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056241-TPS79118DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 250μA
PSRR: 80dB to 45dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79118DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79118DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79118DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79118DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79118DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79118DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 100mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS79118DBVT
1.8V 100mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS79118DBVT
1.8V 100mA LDO Regulator, 5.5V In, SOT-23 Product overview: TPS79118DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79118DBVT can be used for catalog matching and distributor lookup.

1.8V 100mA LDO Regulator, 5.5V In, SOT-23 Product overview: TPS79118DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79118DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79118DBVT
LDO Voltage Regulators TPS79118DBVT
LDO Voltage Regulators High PSRR Fast RF Low-Enable 100mA

LDO Voltage Regulators High PSRR Fast RF Low-Enable 100mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79118DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79118DBVT
PMIC - Voltage Regulators - Linear TPS79118DBVT
IC REG LINEAR 1.8V 100MA SOT23-5

IC REG LINEAR 1.8V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79118DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79118DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79118DBVT
IC REG LINEAR 1.8V 100MA SOT23-5

IC REG LINEAR 1.8V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79118DBVT 056241-TPS79118DBVT 296-TPS79118DBVTTR-ND 776-TPS79118DBVT TPS79118DBVT TPS79118DBVT TPS79118DBVT
Product Name TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79118DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 100mA 5.5V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers