Texas Instruments TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78227DRVT

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78227DRVT - Texas Instruments
Dallas, TX, United States
TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78227DRVT
TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78227DRVT
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78227DRVT - 900989-TPS78227DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78227DRVT
900989-TPS78227DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS78227DRVT 900989-TPS78227DRVT
Manufacturer: Texas Instruments Win Source Part Number: 900989-TPS78227DRVT Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS78227 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS78227DRVT-ND, TPS78227DRVTG4, 296-32569-1, 296-32569-6, TPS78227DRVTG4-ND, 296-32569-2

Manufacturer: Texas Instruments
Win Source Part Number: 900989-TPS78227DRVT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS78227
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS78227DRVT-ND, TPS78227DRVTG4, 296-32569-1, 296-32569-6, TPS78227DRVTG4-ND, 296-32569-2

Buy Now Datasheet
Singapore, Singapore
2.7V 150mA 5.5V LDO Voltage Regulator IC
776-TPS78227DRVT
2.7V 150mA 5.5V LDO Voltage Regulator IC 776-TPS78227DRVT
2.7V 150mA LDO Regulator, 5.5V In, 130mV Dropout, 8uA IQ Product overview: TPS78227DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78227DRVT can be used for catalog matching and distributor lookup.

2.7V 150mA LDO Regulator, 5.5V In, 130mV Dropout, 8uA IQ Product overview: TPS78227DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78227DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32569-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32569-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32569-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32569-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32569-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32569-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78227DRVT
LDO Voltage Regulators TPS78227DRVT
LDO Voltage Regulators Sgl Fixed Output 150mA,1uA Quies Crnt

LDO Voltage Regulators Sgl Fixed Output 150mA,1uA Quies Crnt

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS78227DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78227DRVT
PMIC - Voltage Regulators - Linear TPS78227DRVT
IC REG LINEAR 2.7V 150MA 6WSON

IC REG LINEAR 2.7V 150MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78227DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78227DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78227DRVT
IC REG LINEAR 2.7V 150MA 6WSON

IC REG LINEAR 2.7V 150MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78227DRVT 900989-TPS78227DRVT 776-TPS78227DRVT 296-32569-1-ND TPS78227DRVT TPS78227DRVT TPS78227DRVT
Product Name TPS78227 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78227DRVT 2.7V 150mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SON,SOT Other; 6-WSON (2x2) Other; SON Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24715RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Battery Chargers - BQ25070DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details