Texas Instruments TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise TPS79430DGNT

Description
Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise - TPS79430DGNT - Texas Instruments
Dallas, TX, United States
TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise
TPS79430DGNT
TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise TPS79430DGNT
Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79430DGNT - 1113422-TPS79430DGNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79430DGNT
1113422-TPS79430DGNT
PMIC - PMIC - Voltage Regulators - Linear - TPS79430DGNT 1113422-TPS79430DGNT
Manufacturer: Texas Instruments Win Source Part Number: 1113422-TPS79430DGNT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.21V @ 250mA Operating Supply Current: 220μA PSRR: 65dB to 40dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113422-TPS79430DGNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.21V @ 250mA
Operating Supply Current: 220μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79430DGNTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79430DGNTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79430DGNTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
3V 250mA 5.5V HTSSOP LDO Voltage Regulator IC
776-TPS79430DGNT
3V 250mA 5.5V HTSSOP LDO Voltage Regulator IC 776-TPS79430DGNT
3V LDO Regulator, 250mA, 5.5V In, HTSSOP Product overview: TPS79430DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79430DGNT can be used for catalog matching and distributor lookup.

3V LDO Regulator, 250mA, 5.5V In, HTSSOP Product overview: TPS79430DGNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79430DGNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79430DGNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79430DGNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79430DGNT
IC REG LINEAR 3V 250MA 8MSOP PWR

IC REG LINEAR 3V 250MA 8MSOP PWR

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79430DGNT
LDO Voltage Regulators TPS79430DGNT
LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79430DGNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79430DGNT
PMIC - Voltage Regulators - Linear TPS79430DGNT
IC REG LINEAR 3V 250MA 8MSOP PWR

IC REG LINEAR 3V 250MA 8MSOP PWR

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79430DGNT 1113422-TPS79430DGNT 296-TPS79430DGNTTR-ND 776-TPS79430DGNT TPS79430DGNT TPS79430DGNT TPS79430DGNT
Product Name TPS79430 Single Output LDO, 250mA, Fixed(3.0V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79430DGNT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 250mA 5.5V HTSSOP LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; MSOP-PowerPAD,SOT-223 Other; 8-MSOP-PowerPad Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; HTSSOP SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management - Specialized - 296-46287-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers