Texas Instruments TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current TPS79028DBVR

Description
Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current - TPS79028DBVR - Texas Instruments
Dallas, TX, United States
TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current
TPS79028DBVR
TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current TPS79028DBVR
Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125

Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8154-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8154-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8154-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8154-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8154-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8154-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8154-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8154-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8154-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79028DBVR - 1113369-TPS79028DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79028DBVR
1113369-TPS79028DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS79028DBVR 1113369-TPS79028DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1113369-TPS79028DBVR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.13V @ 50mA Operating Supply Current: 28μA PSRR: 85dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1113369-TPS79028DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.13V @ 50mA
Operating Supply Current: 28μA
PSRR: 85dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.8V 50mA 10V LDO Voltage Regulator IC
776-TPS79028DBVR
Low-Power 2.8V 50mA 10V LDO Voltage Regulator IC 776-TPS79028DBVR
2.8V 50mA LDO Voltage Regulator, Low IQ, 10V In, SOT-23-5 Product overview: TPS79028DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 50mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79028DBVR can be used for catalog matching and distributor lookup.

2.8V 50mA LDO Voltage Regulator, Low IQ, 10V In, SOT-23-5 Product overview: TPS79028DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 50mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79028DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79028DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79028DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79028DBVR
IC REG LINEAR 2.8V 50MA SOT23-5

IC REG LINEAR 2.8V 50MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79028DBVR
LDO Voltage Regulators TPS79028DBVR
LDO Voltage Regulators 50mA 2.8V LDO

LDO Voltage Regulators 50mA 2.8V LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79028DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79028DBVR
PMIC - Voltage Regulators - Linear TPS79028DBVR
IC REG LINEAR 2.8V 50MA SOT23-5

IC REG LINEAR 2.8V 50MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79028DBVR 296-8154-2-ND 1113369-TPS79028DBVR 776-TPS79028DBVR TPS79028DBVR TPS79028DBVR TPS79028DBVR
Product Name TPS79028 Single Output LDO, 50mA, Fixed(2.8V), Low Noise, Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79028DBVR Low-Power 2.8V 50mA 10V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data