Texas Instruments TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise TPS79330DBVR

Description
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -25 to -125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -25 to -125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise - TPS79330DBVR - Texas Instruments
Dallas, TX, United States
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise
TPS79330DBVR
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise TPS79330DBVR
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -25 to -125

Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -25 to -125

Buy Now Datasheet
Singapore, Singapore
3V 200mA SOT-23 LDO Voltage Regulator IC
776-TPS79330DBVR
3V 200mA SOT-23 LDO Voltage Regulator IC 776-TPS79330DBVR
3V LDO Regulator, 200mA, 2% Acc, SOT-23 Product overview: TPS79330DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79330DBVR can be used for catalog matching and distributor lookup.

3V LDO Regulator, 200mA, 2% Acc, SOT-23 Product overview: TPS79330DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79330DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79330DBVR - 034830-TPS79330DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79330DBVR
034830-TPS79330DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS79330DBVR 034830-TPS79330DBVR
Manufacturer: Texas Instruments Win Source Part Number: 034830-TPS79330DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.112V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: TPS793 Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 220μA PSRR: 70dB to 43dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): ADP1711AUJZ-3.0; ADP1711AUJZ-3.0-R7; LDK130M29R; MAX8878EZK30+; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Wireless, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 034830-TPS79330DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.112V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: TPS793
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 220μA
PSRR: 70dB to 43dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): ADP1711AUJZ-3.0; ADP1711AUJZ-3.0-R7; LDK130M29R; MAX8878EZK30+;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Consumer Electronics, Communications & Networking, Portable Devices, Wireless, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12159-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12159-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12159-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12159-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12159-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12159-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-12159-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-12159-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-12159-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79330DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79330DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79330DBVR
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79330DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79330DBVR
PMIC - Voltage Regulators - Linear TPS79330DBVR
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79330DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79330DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79330DBVR
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79330DBVR 776-TPS79330DBVR 034830-TPS79330DBVR 296-12159-2-ND TPS79330DBVR TPS79330DBVR TPS79330DBVR
Product Name TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 3V 200mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79330DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DSBGA,SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24765RUVT - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details