Texas Instruments TPS77450 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output TPS77450DGK

Description
Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77450 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output - TPS77450DGK - Texas Instruments
Dallas, TX, United States
TPS77450 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output
TPS77450DGK
TPS77450 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output TPS77450DGK
Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-8121-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-8121-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-8121-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77450DGK - 034782-TPS77450DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77450DGK
034782-TPS77450DGK
PMIC - PMIC - Voltage Regulators - Linear - TPS77450DGK 034782-TPS77450DGK
Manufacturer: Texas Instruments Win Source Part Number: 034782-TPS77450DGK Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.125V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.19V @ 250mA Operating Supply Current: 125μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034782-TPS77450DGK
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.125V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.19V @ 250mA
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 250mA 10V LDO Voltage Regulator IC
776-TPS77450DGK
5V 250mA 10V LDO Voltage Regulator IC 776-TPS77450DGK
5V LDO 250mA, 10V In, 125mV Dropout, VSSOP Product overview: TPS77450DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77450DGK can be used for catalog matching and distributor lookup.

5V LDO 250mA, 10V In, 125mV Dropout, VSSOP Product overview: TPS77450DGK from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77450DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS77450DGK - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.19V Dropout, PMOS, PDSO8

Fixed Positive LDO Regulator, 5V, 0.19V Dropout, PMOS, PDSO8

Supplier's Site Datasheet
IC REG LINEAR 5V 250MA 8VSSOP - 815-TPS77450DGK - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 250MA 8VSSOP
815-TPS77450DGK
IC REG LINEAR 5V 250MA 8VSSOP 815-TPS77450DGK
IC REG LINEAR 5V 250MA 8VSSOP

IC REG LINEAR 5V 250MA 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77450DGK
LDO Voltage Regulators TPS77450DGK
LDO Voltage Regulators 250mA LDO

LDO Voltage Regulators 250mA LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77450DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77450DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77450DGK
IC REG LINEAR 5V 250MA 8VSSOP

IC REG LINEAR 5V 250MA 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77450DGK 296-8121-5-ND 034782-TPS77450DGK 776-TPS77450DGK TPS77450DGK 815-TPS77450DGK TPS77450DGK TPS77450DGK
Product Name TPS77450 Single Output LDO, 250mA, Fixed(5.0V), Fast Transient Response, PowerGood (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS77450DGK 5V 250mA 10V LDO Voltage Regulator IC IC REG LINEAR 5V 250MA 8VSSOP LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-VSSOP Other; VSSOP SSOP; Other; VSSOP8 SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27541DRZR-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25910YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 36-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24161BRGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details