Texas Instruments TPS77418 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output TPS77418DGKG4

Description
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77418 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output - TPS77418DGKG4 - Texas Instruments
Dallas, TX, United States
TPS77418 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output
TPS77418DGKG4
TPS77418 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output TPS77418DGKG4
Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77418DGKG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77418DGKG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77418DGKG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77418DGKG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77418DGKG4
PMIC - Voltage Regulators - Linear TPS77418DGKG4
IC REG LINEAR 1.8V 250MA 8VSSOP

IC REG LINEAR 1.8V 250MA 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77418DGKG4
LDO Voltage Regulators TPS77418DGKG4
LDO Voltage Regulators Fast Transient Response 250-mA

LDO Voltage Regulators Fast Transient Response 250-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77418DGKG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77418DGKG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77418DGKG4
IC REG LINEAR 1.8V 250MA 8VSSOP

IC REG LINEAR 1.8V 250MA 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS77418DGKG4 TPS77418DGKG4-ND TPS77418DGKG4 TPS77418DGKG4 TPS77418DGKG4
Product Name TPS77418 Single Output LDO, 250mA, Fixed(1.8V), Fast Transient Response, PowerGood (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27510DRZR-G3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.0160 amps
View Details
2 suppliers
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
50mA LDO Voltage Regulator IC - 85-BQ25071DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers