Single Output LDO, 250mA, Fixed(1.6V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 118426-TPS77316DGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 250mA
Output Voltage: 1.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.6V
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
1.6V 250mA LDO Regulator, 10V In, 2% Acc, 200mV Dropout Product overview: TPS77316DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.6V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77316DGKR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Fast Transient Response 250-mA
IC REG LINEAR 1.6V 250MA 8VSSOP
IC REG LINEAR 1.6V 250MA 8VSSOP
IC REG LINEAR 1.6V 250MA 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77316DGKR | 118426-TPS77316DGKR | TPS77316DGKR-ND | 776-TPS77316DGKR | TPS77316DGKR | TPS77316DGKR | TPS77316DGKR | TPS77316DGKR |
| Product Name | TPS77316 Single Output LDO, 250mA, Fixed(1.6V), Fast Transient Response, SVS | PMIC - PMIC - Voltage Regulators - Linear - TPS77316DGKR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.6V 250mA 10V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts |