Single Output LDO, 750mA, Fixed(1.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
750-mA, 10-V, low-dropout voltage regulator with power good & enable 20-HTSSOP -40 to 125 Product overview: TPS77815PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77815PWPR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.5V, PMOS, PDSO20
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
IC REG LIN 1.5V 750MA 20HTSSOP
IC REG LIN 1.5V 750MA 20HTSSOP
LDO Voltage Regulators Fast-Tran-Res 750-mA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77815PWPR | 776-TPS77815PWPR | TPS77815PWPR | TPS77815PWPR-ND | TPS77815PWPR | TPS77815PWPR | TPS77815PWPR |
| Product Name | TPS77815 Single Output LDO, 750mA, Fixed(1.5V), Fast Transient Response, Power Good (PG) Output | HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | Other; HTSSOP | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |