Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output 8-SOIC -40 to 125
1.8V 750mA LDO, 10V In, Power Good, 8-SOIC Product overview: TPS77818D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 750mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77818D can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, PMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-SOIC
IC REG LINEAR 1.8V 750MA 8SOIC
IC REG LINEAR 1.8V 750MA 8SOIC
LDO Voltage Regulators Fast-Tran-Res 750-mA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77818D | 776-TPS77818D | TPS77818D | 296-2790-5-ND | TPS77818D | TPS77818D | TPS77818D |
| Product Name | TPS77818 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output | 1.8V 750mA 10V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | Other; D | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |