The TPS77625QPWPREP is a 500-mA low-dropout voltage regulator designed for fast transient response and stability with 10-µF low ESR capacitors. It operates over an extended temperature range of -40°C to 125°C and features a low dropout voltage of 169 mV at 500 mA. The device has a typical quiescent current of 85 µA, which is independent of output loading, enhancing battery life in portable applications. It includes a sleep mode that reduces quiescent current to 1 µA when disabled. The TPS77625QPWPREP is available in a fixed output voltage of 2.5 V with a tolerance of 2% over specified conditions. It comes in a 20-pin TSSOP package and includes thermal shutdown protection and an active high power good output for system monitoring.
Enhanced Product Fast-Transient-Respo
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
IC REG LIN 2.5V 500MA 20HTSSOP
LDO Voltage Regulators Mil Enh Fast-Trans Resp 500mA LDO
IC REG LIN 2.5V 500MA 20HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77625QPWPREP | 296-22521-2-ND | TPS77625QPWPREP | TPS77625QPWPREP | TPS77625QPWPREP |
| Product Name | TPS77625-EP Enhanced Product Fast-Transient-Response 500-Ma Low-Dropout Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |