Texas Instruments TPS78630 Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR TPS78630DCQ

Description
Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78630 Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR - TPS78630DCQ - Texas Instruments
Dallas, TX, United States
TPS78630 Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR
TPS78630DCQ
TPS78630 Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR TPS78630DCQ
Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78630DCQ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78630DCQ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78630DCQ-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Singapore, Singapore
3V 1.5A 5.5V LDO Voltage Regulator IC
776-TPS78630DCQ
3V 1.5A 5.5V LDO Voltage Regulator IC 776-TPS78630DCQ
3V LDO Regulator, 1.5A, 5.5V In, SOT-223-6 Product overview: TPS78630DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78630DCQ can be used for catalog matching and distributor lookup.

3V LDO Regulator, 1.5A, 5.5V In, SOT-223-6 Product overview: TPS78630DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78630DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78630DCQ - 1273581-TPS78630DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78630DCQ
1273581-TPS78630DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS78630DCQ 1273581-TPS78630DCQ
Manufacturer: Texas Instruments Win Source Part Number: 1273581-TPS78630DCQ Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: SOT-223-6 Temperature Range - Operating: -40°C ~ 125°C PSRR: 59dB ~ 32dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: TPS78630 Manufacturer Pack Quantity: 78 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.55V at 1.5A Current - Quiescent (Iq): 385μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273581-TPS78630DCQ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 59dB ~ 32dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: TPS78630
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.55V at 1.5A
Current - Quiescent (Iq): 385μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78630DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78630DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78630DCQ
IC REG LINEAR 3V 1.5A SOT223-6

IC REG LINEAR 3V 1.5A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78630DCQ
LDO Voltage Regulators TPS78630DCQ
LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78630DCQ TPS78630DCQ-ND 776-TPS78630DCQ 1273581-TPS78630DCQ TPS78630DCQ TPS78630DCQ
Product Name TPS78630 Single Output LDO, 1.5A, Fixed(3.0V), Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 1.5A 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS78630DCQ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24072RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details