Texas Instruments High-Performance Analog Automotive Voltage Regulator IC TPS78511QKVURQ1

Description
AUTOMOTIVE, 1-A, HIGH-ACCURACY, Product overview: TPS78511QKVURQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78511QKVURQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUTOMOTIVE, 1-A, HIGH-ACCURACY, Product overview: TPS78511QKVURQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78511QKVURQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Voltage Regulator IC
776-TPS78511QKVURQ1
Automotive Voltage Regulator IC 776-TPS78511QKVURQ1
AUTOMOTIVE, 1-A, HIGH-ACCURACY, Product overview: TPS78511QKVURQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78511QKVURQ1 can be used for catalog matching and distributor lookup.

AUTOMOTIVE, 1-A, HIGH-ACCURACY, Product overview: TPS78511QKVURQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78511QKVURQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78511QKVURQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78511QKVURQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78511QKVURQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78511QKVURQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78511QKVURQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78511QKVURQ1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78511QKVURQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78511QKVURQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78511QKVURQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1354396-TPS78511QKVURQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1354396-TPS78511QKVURQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1354396-TPS78511QKVURQ1
Win Source Part Number: 1354396-TPS78511QKVU RQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: TO-252-5 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.1V Voltage Dropout (Max): 0.915V @ 1A Current - Output: 1A Current - Quiescent (Iq): 40 µA PSRR: 60dB ~ 30dB (1kHz ~ 1MHz) Control Features: Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1354396-TPS78511QKVURQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: TO-252-5
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.1V
Voltage Dropout (Max): 0.915V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 40 µA
PSRR: 60dB ~ 30dB (1kHz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78511QKVURQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78511QKVURQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78511QKVURQ1
AUTOMOTIVE, 1-A, HIGH-ACCURACY

AUTOMOTIVE, 1-A, HIGH-ACCURACY

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS78511QKVURQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78511QKVURQ1
PMIC - Voltage Regulators - Linear TPS78511QKVURQ1
AUTOMOTIVE, 1-A, HIGH-ACCURACY,

AUTOMOTIVE, 1-A, HIGH-ACCURACY,

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TPS78511QKVURQ1 296-TPS78511QKVURQ1TR-ND 1354396-TPS78511QKVURQ1 TPS78511QKVURQ1 TPS78511QKVURQ1
Product Name Automotive Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD DPAK; Other; Tape & Reel
Output Voltage 1.1 volts 1.1 volts 6 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 0.9150 volts 0.9150 volts 0.9150 volts
Unlock Full Specs
to access all available technical data