Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP
IC REG LIN 2.8V 250MA 8MSOP PWR
IC REG LIN 2.8V 250MA 8MSOP PWR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79428DGNRG4-ND | TPS79428DGNRG4 | TPS79428DGNRG4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |