Automotive Catalog 150mA, Ultra-Low Quiescent Current, Iq 1uA, Low-Dropout Linear 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
3V 0.15A LDO Regulator, Fixed Output, 6-Pin WSON EP SMT Product overview: TPS78230QDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78230QDRVRQ1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 150MA 6WSON
LDO Voltage Regulators Auto Cat 150mA,Ultra Low Quies Current
IC REG LINEAR 3V 150MA 6WSON
IC REG LINEAR 3V 150MA 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78230QDRVRQ1 | 296-25738-2-ND | 776-TPS78230QDRVRQ1 | TPS78230QDRVRQ1 | TPS78230QDRVRQ1 | TPS78230QDRVRQ1 | TPS78230QDRVRQ1 |
| Product Name | TPS78230-Q1 Automotive Catalog 150mA, Ultra-Low Quiescent Current, Iq 1uA, Low-Dropout Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.15A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; WSON EP | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |