Texas Instruments TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR TPS78633KTTR

Description
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR - TPS78633KTTR - Texas Instruments
Dallas, TX, United States
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR
TPS78633KTTR
TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR TPS78633KTTR
Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263

Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR 5-DDPAK/TO-263

Buy Now Datasheet
Voltage Regulators - 2520803P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520803P
Voltage Regulators 2520803P
LDO Regulator, TPS78633KTTR

LDO Regulator, TPS78633KTTR

Supplier's Site
Voltage Regulators - 2520803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520803
Voltage Regulators 2520803
LDO Regulator, TPS78633KTTR

LDO Regulator, TPS78633KTTR

Supplier's Site
Voltage Regulators - 2520802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520802
Voltage Regulators 2520802
LDO Regulator, TPS78633KTTR

LDO Regulator, TPS78633KTTR

Supplier's Site
Singapore, Singapore
3.3V 1.5A 5.5V LDO Voltage Regulator IC
776-TPS78633KTTR
3.3V 1.5A 5.5V LDO Voltage Regulator IC 776-TPS78633KTTR
3.3V LDO Regulator, 1.5A, 5.5V In, TO-263 Product overview: TPS78633KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78633KTTR can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1.5A, 5.5V In, TO-263 Product overview: TPS78633KTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78633KTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39497-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39497-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39497-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39497-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39497-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39497-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39497-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39497-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39497-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5

Buy Now Datasheet
 - TPS78633KTTR - Rochester Electronics
Newburyport, MA, United States
TPS786 Ultralow-Noise, High-PSRR, Fast, RF, 1.5-A Low-Dropout Linear Regulators

TPS786 Ultralow-Noise, High-PSRR, Fast, RF, 1.5-A Low-Dropout Linear Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78633KTTR - 034813-TPS78633KTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78633KTTR
034813-TPS78633KTTR
PMIC - PMIC - Voltage Regulators - Linear - TPS78633KTTR 034813-TPS78633KTTR
Manufacturer: Texas Instruments Win Source Part Number: 034813-TPS78633KTTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Family Name: TPS78633 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.51V @ 1.5A Operating Supply Current: 385μA PSRR: 59dB to 32dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): RT9183H-32PM5; RT9183L-32GM5; RT9183H-32GM5; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034813-TPS78633KTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Family Name: TPS78633
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.51V @ 1.5A
Operating Supply Current: 385μA
PSRR: 59dB to 32dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): RT9183H-32PM5; RT9183L-32GM5; RT9183H-32GM5;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS78633KTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78633KTTR
PMIC - Voltage Regulators - Linear TPS78633KTTR
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78633KTTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78633KTTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78633KTTR
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78633KTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78633KTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78633KTTR
IC REG LINEAR 3.3V 1.5A DDPAK

IC REG LINEAR 3.3V 1.5A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78633KTTR
LDO Voltage Regulators TPS78633KTTR
LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1.5A

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78633KTTR 2520803P 776-TPS78633KTTR 296-39497-1-ND TPS78633KTTR 034813-TPS78633KTTR TPS78633KTTR TPS78633KTTR TPS78633KTTR TPS78633KTTR
Product Name TPS78633 Single Output LDO, 1.5A, Fixed(3.3V), Low Noise, High PSRR Voltage Regulators 3.3V 1.5A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS78633KTTR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details