Texas Instruments TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output TPS77433DGKR

Description
Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output - TPS77433DGKR - Texas Instruments
Dallas, TX, United States
TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output
TPS77433DGKR
TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output TPS77433DGKR
Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77433DGKR - 120350-TPS77433DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77433DGKR
120350-TPS77433DGKR
PMIC - PMIC - Voltage Regulators - Linear - TPS77433DGKR 120350-TPS77433DGKR
Manufacturer: Texas Instruments Win Source Part Number: 120350-TPS77433DGKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.33V @ 250mA Operating Supply Current: 125μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 120350-TPS77433DGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.33V @ 250mA
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77433DGKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77433DGKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77433DGKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 250mA 10V LDO Voltage Regulator IC
776-TPS77433DGKR
3.3V 250mA 10V LDO Voltage Regulator IC 776-TPS77433DGKR
3.3V 250mA LDO Voltage Regulator, 10V In, VSSOP Product overview: TPS77433DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77433DGKR can be used for catalog matching and distributor lookup.

3.3V 250mA LDO Voltage Regulator, 10V In, VSSOP Product overview: TPS77433DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77433DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77433DGKR
LDO Voltage Regulators TPS77433DGKR
LDO Voltage Regulators Fast Transient Response 250-mA

LDO Voltage Regulators Fast Transient Response 250-mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77433DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77433DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77433DGKR
IC REG LINEAR 3.3V 250MA 8VSSOP

IC REG LINEAR 3.3V 250MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77433DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77433DGKR
PMIC - Voltage Regulators - Linear TPS77433DGKR
IC REG LINEAR 3.3V 250MA 8VSSOP

IC REG LINEAR 3.3V 250MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77433DGKR 120350-TPS77433DGKR TPS77433DGKR-ND 776-TPS77433DGKR TPS77433DGKR TPS77433DGKR TPS77433DGKR
Product Name TPS77433 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, PowerGood (PG) Output PMIC - PMIC - Voltage Regulators - Linear - TPS77433DGKR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 250mA 10V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; VSSOP SSOP; Other; 8-VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25185DLHR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24616RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details