Texas Instruments TPS78601 Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS78601DCQR

Description
Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78601 Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR - TPS78601DCQR - Texas Instruments
Dallas, TX, United States
TPS78601 Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR
TPS78601DCQR
TPS78601 Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS78601DCQR
Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13755-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13755-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13755-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13755-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13755-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13755-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13755-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13755-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13755-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78601DCQR - 034807-TPS78601DCQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78601DCQR
034807-TPS78601DCQR
PMIC - PMIC - Voltage Regulators - Linear - TPS78601DCQR 034807-TPS78601DCQR
Manufacturer: Texas Instruments Win Source Part Number: 034807-TPS78601DCQR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.31V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Family Name: TPS78601 Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.47V @ 1.5A Operating Supply Current: 385μA PSRR: 59dB to 32dB (100Hz to 100kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): TPS78601DCQG4; TPS78601DCQRG4; TPS78601DRBT; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Audio, RF Communications, Wireless, Consumer Electronics, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 034807-TPS78601DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.31V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Family Name: TPS78601
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.47V @ 1.5A
Operating Supply Current: 385μA
PSRR: 59dB to 32dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS78601DCQG4; TPS78601DCQRG4; TPS78601DRBT;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, RF Communications, Wireless, Consumer Electronics, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
1.5A 5.5V LDO Voltage Regulator IC
776-TPS78601DCQR
1.5A 5.5V LDO Voltage Regulator IC 776-TPS78601DCQR
1.5A LDO Regulator, 5.5V Max, SOT-223, 3% Acc Product overview: TPS78601DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78601DCQR can be used for catalog matching and distributor lookup.

1.5A LDO Regulator, 5.5V Max, SOT-223, 3% Acc Product overview: TPS78601DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78601DCQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78601DCQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78601DCQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78601DCQR
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS78601DCQR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS78601DCQR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS78601DCQR
59dB 1.5A Adjustable 1.2V~5.5V Positive electrode 5.5V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

59dB 1.5A Adjustable 1.2V~5.5V Positive electrode 5.5V SOT-223-6 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78601DCQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78601DCQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78601DCQR
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS78601DCQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78601DCQR
PMIC - Voltage Regulators - Linear TPS78601DCQR
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78601DCQR 296-13755-6-ND 034807-TPS78601DCQR 776-TPS78601DCQR TPS78601DCQR TPS78601DCQR TPS78601DCQR TPS78601DCQR
Product Name TPS78601 Single Output LDO, 1.5A, Adj.(1.2 to 5.5V), Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS78601DCQR 1.5A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.22 to 5.2 volts 1.2 to 5.5 volts 1.2 volts 5.5 volts 1.2 volts 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25171QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers