Texas Instruments TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise TPS79425DGNRG4

Description
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise - TPS79425DGNRG4 - Texas Instruments
Dallas, TX, United States
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise
TPS79425DGNRG4
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise TPS79425DGNRG4
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNRG4 - 055975-TPS79425DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNRG4
055975-TPS79425DGNRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNRG4 055975-TPS79425DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 055975-TPS79425DGNRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 220μA PSRR: 65dB to 40dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055975-TPS79425DGNRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 220μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79425DGNRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79425DGNRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79425DGNRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP

Buy Now Datasheet
Singapore, Singapore
2.5V 250mA 5.5V LDO Voltage Regulator IC
776-TPS79425DGNRG4
2.5V 250mA 5.5V LDO Voltage Regulator IC 776-TPS79425DGNRG4
2.5V 250mA LDO Regulator, 5.5V In, 170uA Ib, 40dB PSRR Product overview: TPS79425DGNRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79425DGNRG4 can be used for catalog matching and distributor lookup.

2.5V 250mA LDO Regulator, 5.5V In, 170uA Ib, 40dB PSRR Product overview: TPS79425DGNRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79425DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79425DGNRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79425DGNRG4
PMIC - Voltage Regulators - Linear TPS79425DGNRG4
IC REG LIN 2.5V 250MA 8MSOP PWR

IC REG LIN 2.5V 250MA 8MSOP PWR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79425DGNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79425DGNRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79425DGNRG4
IC REG LIN 2.5V 250MA 8MSOP PWR

IC REG LIN 2.5V 250MA 8MSOP PWR

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79425DGNRG4 055975-TPS79425DGNRG4 TPS79425DGNRG4-ND 776-TPS79425DGNRG4 TPS79425DGNRG4 TPS79425DGNRG4
Product Name TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 250mA 5.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; MSOP-PowerPAD,SOT-223 Other; 8-MSOP-PowerPad Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" Other; HTSSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ27421YZFT-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25713RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details