Texas Instruments TPS78230 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78230DRVR

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78230 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78230DRVR - Texas Instruments
Dallas, TX, United States
TPS78230 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78230DRVR
TPS78230 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78230DRVR
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 6-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37710-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37710-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37710-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37710-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37710-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37710-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37710-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37710-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37710-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78230DRVR - 1113329-TPS78230DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78230DRVR
1113329-TPS78230DRVR
PMIC - PMIC - Voltage Regulators - Linear - TPS78230DRVR 1113329-TPS78230DRVR
Manufacturer: Texas Instruments Win Source Part Number: 1113329-TPS78230DRVR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: TPS78230 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): R1116D301D-TR-FE; RP103Q292D-TR-FE; MAX4835EUT30BD2-T ; MIC5301-3.0YMT; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1113329-TPS78230DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TPS78230
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): R1116D301D-TR-FE; RP103Q292D-TR-FE; MAX4835EUT30BD2-T ; MIC5301-3.0YMT;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 150mA 5.5V LDO Voltage Regulator IC
776-TPS78230DRVR
3V 150mA 5.5V LDO Voltage Regulator IC 776-TPS78230DRVR
3V 150mA LDO Regulator, 2.2-5.5V In, 130mV Dropout, 500nA Iq Product overview: TPS78230DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78230DRVR can be used for catalog matching and distributor lookup.

3V 150mA LDO Regulator, 2.2-5.5V In, 130mV Dropout, 500nA Iq Product overview: TPS78230DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78230DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS78230DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78230DRVR
PMIC - Voltage Regulators - Linear TPS78230DRVR
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78230DRVR
LDO Voltage Regulators TPS78230DRVR
LDO Voltage Regulators 150mA Ultra-Lo Quies Crnt 1uA LDO Linear

LDO Voltage Regulators 150mA Ultra-Lo Quies Crnt 1uA LDO Linear

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78230DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78230DRVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78230DRVR
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78230DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78230DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78230DRVR
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS78230DRVR 296-37710-6-ND 1113329-TPS78230DRVR 776-TPS78230DRVR TPS78230DRVR TPS78230DRVR TPS78230DRVR TPS78230DRVR
Product Name TPS78230 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS78230DRVR 3V 150mA 5.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SON,SOT Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; SON Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25173QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details