Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78418QWDRBRQ1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78418QWDRBRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78418QWDRBRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78418QWDRBRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78418QWDRBRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78418QWDRBRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78418QWDRBRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS78418QWDRBRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS78418QWDRBRQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS78418QWDRBRQ1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power Voltage Regulator IC
776-TPS78418QWDRBRQ1
Automotive Low-Power Voltage Regulator IC 776-TPS78418QWDRBRQ1
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH Product overview: TPS78418QWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78418QWDRBRQ1 can be used for catalog matching and distributor lookup.

AUTOMOTIVE, 300-MA, LOW-IQ, HIGH Product overview: TPS78418QWDRBRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78418QWDRBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1342152-TPS78418QWDRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1342152-TPS78418QWDRBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1342152-TPS78418QWDRBRQ1
Win Source Part Number: 1342152-TPS78418QWDR BRQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB ~ 30dB (1kHz ~ 1MHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 40 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Voltage Dropout (Max): 0.14V @ 300mA

Win Source Part Number: 1342152-TPS78418QWDRBRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 40 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Voltage Dropout (Max): 0.14V @ 300mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78418QWDRBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78418QWDRBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78418QWDRBRQ1
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH

AUTOMOTIVE, 300-MA, LOW-IQ, HIGH

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78418QWDRBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78418QWDRBRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78418QWDRBRQ1
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH

AUTOMOTIVE, 300-MA, LOW-IQ, HIGH

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS78418QWDRBRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78418QWDRBRQ1
PMIC - Voltage Regulators - Linear TPS78418QWDRBRQ1
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH

AUTOMOTIVE, 300-MA, LOW-IQ, HIGH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-TPS78418QWDRBRQ1CT-ND 776-TPS78418QWDRBRQ1 1342152-TPS78418QWDRBRQ1 TPS78418QWDRBRQ1 TPS78418QWDRBRQ1 TPS78418QWDRBRQ1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; 8-VDFN Exposed Pad Other; Tape & Reel (TR) Other; Tape & Reel Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data