Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034837-TPS79425DGNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 220μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HVSSOP
250-mA, low-dropout voltage regulator with enable 8-HVSSOP -40 to 85 Product overview: TPS79425DGNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79425DGNR can be used for catalog matching and distributor lookup.
IC REG LIN 2.5V 250MA 8MSOP PWR
IC REG LIN 2.5V 250MA 8MSOP PWR
IC REG LIN 2.5V 250MA 8MSOP PWR
LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79425DGNR | 034837-TPS79425DGNR | 296-13527-2-ND | 776-TPS79425DGNR | TPS79425DGNR | TPS79425DGNR | TPS79425DGNR | TPS79425DGNR |
| Product Name | TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; MSOP-PowerPAD,SOT-223 | Other; 8-MSOP-PowerPad | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; HTSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |