100-MA, HIGH-PSRR, LOW-DROPOUT V
100-MA, HIGH-PSRR, LOW-DROPOUT V
100-MA, HIGH-PSRR, LOW-DROPOUT V
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS79201DBVRM3TR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 |
| Special Features | Input Overcurrent Protection |