Texas Instruments TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS TPS77725D

Description
Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response,  SVS - TPS77725D - Texas Instruments
Dallas, TX, United States
TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS
TPS77725D
TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS TPS77725D
Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 8-SOIC -40 to 125

Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2786-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2786-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2786-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77725D - 055943-TPS77725D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77725D
055943-TPS77725D
PMIC - PMIC - Voltage Regulators - Linear - TPS77725D 055943-TPS77725D
Manufacturer: Texas Instruments Win Source Part Number: 055943-TPS77725D Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Current: 750mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 125μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055943-TPS77725D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 750mA 10V SOIC LDO Voltage Regulator IC
776-TPS77725D
2.5V 750mA 10V SOIC LDO Voltage Regulator IC 776-TPS77725D
2.5V 750mA LDO Voltage Regulator, 10V In, 260mV Dropout, 8-SOIC Product overview: TPS77725D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 750mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77725D can be used for catalog matching and distributor lookup.

2.5V 750mA LDO Voltage Regulator, 10V In, 260mV Dropout, 8-SOIC Product overview: TPS77725D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 750mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77725D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS77725D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77725D
PMIC - Voltage Regulators - Linear TPS77725D
IC REG LINEAR 2.5V 750MA 8SOIC

IC REG LINEAR 2.5V 750MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77725D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77725D
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77725D
IC REG LINEAR 2.5V 750MA 8SOIC

IC REG LINEAR 2.5V 750MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77725D
LDO Voltage Regulators TPS77725D
LDO Voltage Regulators Fast-Tran-Res 750-mA

LDO Voltage Regulators Fast-Tran-Res 750-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77725D 296-2786-5-ND 055943-TPS77725D 776-TPS77725D TPS77725D TPS77725D TPS77725D
Product Name TPS77725 Single Output LDO, 750mA, Fixed(2.5V), Fast Transient Response, SVS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS77725D 2.5V 750mA 10V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP,SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; D
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Enable, Power Good, Reset
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24725ARGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details