Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 937379-TPS78101DRVT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 150mA 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS781
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS78101DRVTTR, TPS78101DRVT-ND, TPS78101DRVTG4-ND, 296-TPS78101DRVTCT, 296-TPS78101DRVTDKR,
150mA LDO, 5.5V In, Adj Out, 1uA IQ, SON Product overview: TPS78101DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, 1uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, 1uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78101DRVT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-WSON (2x2)
LDO Voltage Regulators Sgl Output LDO 150mA Adj
IC REG LIN POS ADJ 150MA 6WSON
IC REG LIN POS ADJ 150MA 6WSON
IC REG LIN POS ADJ 150MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS78101DRVT | 937379-TPS78101DRVT | 776-TPS78101DRVT | 296-TPS78101DRVTTR-ND | TPS78101DRVT | TPS78101DRVT | TPS78101DRVT | TPS78101DRVT |
| Product Name | TPS78101 Single Output LDO, 150mA, Adj. (1.22 to 5.25V), 1uA Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS78101DRVT | 150mA 5.5V 1uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SON,SOT | Other; 6-WSON (2x2) | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.22 to 5.25 volts | 5.25 volts | 1.22 to 5.25 volts | 1.22 volts | 1.22 volts |