Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
150-mA, ultra-low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TPS781330220DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS781330220DRVR
Manufacturer: Texas Instruments
Win Source Part Number: 1273553-TPS781330220
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS781
Output Voltage: 3.3V, 2.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3μA ~ 8μA
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 150mA,
Alternative Parts (Cross-Reference): RP107K361D-TR; RP107K361B-TR; NCP4587DMX33TCG;
Introduction Date: March 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC REG LIN 3.3V/2.2V 150MA 6SON
IC REG LIN 3.3V/2.2V 150MA 6SON
LDO Voltage Regulators Sgl Output LDO 150mA Dual Level Fixed
IC REG LIN 3.3V/2.2V 150MA 6SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS781330220DRVR | 296-TPS781330220DRVRTR-ND | 776-TPS781330220DRVR | 1273553-TPS781330220DRVR | TPS781330220DRVR | TPS781330220DRVR | TPS781330220DRVR | TPS781330220DRVR |
| Product Name | TPS781330220 Single Output LDO, 150mA, Dual Level Fixed (3.3V or 2.2V) with Vset Pin, 1uA Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS781330220DRVR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SON,SOT | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Dynamic Voltage Scaling | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 2.2 to 3.3 volts | 2.2 to 3.3 volts | 2.2 volts | 2.2 volts | 3.3 volts | 3.3 volts |