Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS 20-HTSSOP -40 to 125
IC REG LIN 1.8V 750MA 20-HTSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
IC REG LIN 1.8V 750MA 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1113292-TPS77718PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
1.8V LDO Regulator, 750mA, 10V In, HTSSOP Product overview: TPS77718PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 750mA, 10V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77718PWPR can be used for catalog matching and distributor lookup.
IC REG LIN 1.8V 750MA 20HTSSOP
IC REG LIN 1.8V 750MA 20HTSSOP
LDO Voltage Regulators Fast-Tran-Res 750-mA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77718PWPR | 296-TPS77718PWPRDKR-ND | 1113292-TPS77718PWPR | 776-TPS77718PWPR | TPS77718PWPR | TPS77718PWPR | TPS77718PWPR |
| Product Name | TPS77718 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77718PWPR | 1.8V 750mA 10V HTSSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; HTSSOP,SOIC | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | Other; HTSSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset | Enable, Power Good, Reset | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |