Texas Instruments TPS77618-Q1 Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators TPS77618QPWPRQ1

Description
Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77618-Q1 Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators - TPS77618QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TPS77618-Q1 Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators
TPS77618QPWPRQ1
TPS77618-Q1 Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators TPS77618QPWPRQ1
Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125

Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-15300-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-15300-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-15300-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive HTSSOP Voltage Regulator IC
776-TPS77618QPWPRQ1
Automotive HTSSOP Voltage Regulator IC 776-TPS77618QPWPRQ1
Automotive 500-mA, 10-V, low-dropout voltage regulator with power good & enable 20-HTSSOP -40 to 125 Product overview: TPS77618QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77618QPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive 500-mA, 10-V, low-dropout voltage regulator with power good & enable 20-HTSSOP -40 to 125 Product overview: TPS77618QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77618QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317077-TPS77618QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317077-TPS77618QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317077-TPS77618QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1317077-TPS77618QPWP RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 125 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TPS77618QPWPRQ1-NDR ,-296-15300-1,296-15 300-1,296-15300-2,-2 96-15300-1-NDR,2156- TPS77618QPWPRQ1,296- 15300-1-NDR,TEXTISTP S77618QPWPRQ1,296-15 300-6,296-15300-6-ND R,-296-15300-1-ND,29 6-15300-2-NDR Base Product Number: TPS77618 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317077-TPS77618QPWPRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width)
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 125 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS77618QPWPRQ1-NDR,-296-15300-1,296-15300-1,296-15300-2,-296-15300-1-NDR,2156-TPS77618QPWPRQ1,296-15300-1-NDR,TEXTISTPS77618QPWPRQ1,296-15300-6,296-15300-6-NDR,-296-15300-1-ND,296-15300-2-NDR
Base Product Number: TPS77618
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77618QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77618QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77618QPWPRQ1
IC REG LIN 1.8V 500MA 20HTSSOP

IC REG LIN 1.8V 500MA 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77618QPWPRQ1
LDO Voltage Regulators TPS77618QPWPRQ1
LDO Voltage Regulators Fast Trans-Resp 500 mA LDO Vltg Reg

LDO Voltage Regulators Fast Trans-Resp 500 mA LDO Vltg Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS77618QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77618QPWPRQ1
PMIC - Voltage Regulators - Linear TPS77618QPWPRQ1
IC REG LIN 1.8V 500MA 20HTSSOP

IC REG LIN 1.8V 500MA 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77618QPWPRQ1 296-15300-2-ND 776-TPS77618QPWPRQ1 1317077-TPS77618QPWPRQ1 TPS77618QPWPRQ1 TPS77618QPWPRQ1 TPS77618QPWPRQ1
Product Name TPS77618-Q1 Automotive Catalog Fast Transient-Response 500-mA Low-Dropout Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive HTSSOP Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP; Other; 20-PowerTSSOP (0.173", 4.40mm Width) SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24165RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details