Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Fixed Positive LDO Regulator, 1.8V, PMOS, PDSO20
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 121719-TPS77818PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 125μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
750-mA, 10-V, low-dropout voltage regulator with power good & enable 20-HTSSOP -40 to 125 Product overview: TPS77818PWPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77818PWPR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Fast-Tran-Res 750-mA
IC REG LIN 1.8V 750MA 20HTSSOP
IC REG LIN 1.8V 750MA 20HTSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77818PWPR | TPS77818PWPR | TPS77818PWPR-ND | 121719-TPS77818PWPR | 776-TPS77818PWPR | TPS77818PWPR | TPS77818PWPR | TPS77818PWPR |
| Product Name | TPS77818 Single Output LDO, 750mA, Fixed(1.8V), Fast Transient Response, Power Good (PG) Output | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS77818PWPR | HTSSOP Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; HTSSOP,SOIC | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | Other; HTSSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset | Enable, Power Good, Reset | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |