Texas Instruments TPS78228-Q1 Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current TPS78228QDRVRQ1

Description
Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78228-Q1 Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current - TPS78228QDRVRQ1 - Texas Instruments
Dallas, TX, United States
TPS78228-Q1 Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current
TPS78228QDRVRQ1
TPS78228-Q1 Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current TPS78228QDRVRQ1
Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current 6-SON -40 to 125

Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current 6-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25737-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25737-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25737-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25737-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25737-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25737-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
2.8V 0.15A LDO Voltage Regulator IC
776-TPS78228QDRVRQ1
2.8V 0.15A LDO Voltage Regulator IC 776-TPS78228QDRVRQ1
2.8V LDO Regulator, 0.15A, 6-Pin WSON EP, SMT Product overview: TPS78228QDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78228QDRVRQ1 can be used for catalog matching and distributor lookup.

2.8V LDO Regulator, 0.15A, 6-Pin WSON EP, SMT Product overview: TPS78228QDRVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78228QDRVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78228QDRVRQ1 - 1273557-TPS78228QDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78228QDRVRQ1
1273557-TPS78228QDRVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS78228QDRVRQ1 1273557-TPS78228QDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273557-TPS78228QDRV RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: TPS78228-Q1 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.3μA ~ 8μA PSRR: 40dB ~ 15dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SON (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 150mA Alternative Parts (Cross-Reference): RT9198A-27GQW; RT9198-27GQW; S-1206B27-U3T1G; Introduction Date: December 01, 2009 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273557-TPS78228QDRVRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS78228-Q1
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3μA ~ 8μA
PSRR: 40dB ~ 15dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 150mA
Alternative Parts (Cross-Reference): RT9198A-27GQW; RT9198-27GQW; S-1206B27-U3T1G;
Introduction Date: December 01, 2009
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78228QDRVRQ1
LDO Voltage Regulators TPS78228QDRVRQ1
LDO Voltage Regulators Auto Cat Sgl Fixed Output LDO

LDO Voltage Regulators Auto Cat Sgl Fixed Output LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78228QDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78228QDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78228QDRVRQ1
IC REG LINEAR 2.8V 150MA 6WSON

IC REG LINEAR 2.8V 150MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS78228QDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78228QDRVRQ1
PMIC - Voltage Regulators - Linear TPS78228QDRVRQ1
IC REG LINEAR 2.8V 150MA 6WSON

IC REG LINEAR 2.8V 150MA 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78228QDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78228QDRVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78228QDRVRQ1
IC REG LINEAR 2.8V 150MA 6WSON

IC REG LINEAR 2.8V 150MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78228QDRVRQ1 296-25737-2-ND 776-TPS78228QDRVRQ1 1273557-TPS78228QDRVRQ1 TPS78228QDRVRQ1 TPS78228QDRVRQ1 TPS78228QDRVRQ1 TPS78228QDRVRQ1
Product Name TPS78228-Q1 Automotive Catalog Single Fixed Output LDO, 150mA, 1uA Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 0.15A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS78228QDRVRQ1 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; WSON EP Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data