Texas Instruments TPS79018 Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current TPS79018DBVT

Description
Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79018 Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current - TPS79018DBVT - Texas Instruments
Dallas, TX, United States
TPS79018 Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current
TPS79018DBVT
TPS79018 Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current TPS79018DBVT
Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125

Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79018DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79018DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79018DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS79018DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS79018DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS79018DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
 - TPS79018DBVT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, PMOS, PDSO5

Fixed Positive LDO Regulator, 1.8V, PMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1101102-TPS79018DBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1101102-TPS79018DBVT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1101102-TPS79018DBVT
Win Source Part Number: 1101102-TPS79018DBVT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 1.8V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 85dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TPS77018DBVR; TPS77018DBVT; TPS77015DBVT; TC1014-1.8VCT713; TC1014-3.3VCT713; TC1014-2.5VCT713; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 28 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS79018DBVT-ND,296- 32574-6,296-32574-2, 296-TPS79018DBVTTR,T PS79018DBVTG4-ND,296 -32574-1,TPS79018DBV TG4,296-TPS79018DBVT TR-ND,296-TPS79018DB VTDKR,296-TPS79018DB VTCT-ND,296-TPS79018 DBVTDKR-ND,296-TPS79 018DBVTCT,2156-TPS79 018DBVT,TEXTISTPS790 18DBVT Base Product Number: TPS79018

Win Source Part Number: 1101102-TPS79018DBVT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TPS77018DBVR; TPS77018DBVT; TPS77015DBVT; TC1014-1.8VCT713; TC1014-3.3VCT713; TC1014-2.5VCT713;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 28 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS79018DBVT-ND,296-32574-6,296-32574-2,296-TPS79018DBVTTR,TPS79018DBVTG4-ND,296-32574-1,TPS79018DBVTG4,296-TPS79018DBVTTR-ND,296-TPS79018DBVTDKR,296-TPS79018DBVTCT-ND,296-TPS79018DBVTDKR-ND,296-TPS79018DBVTCT,2156-TPS79018DBVT,TEXTISTPS79018DBVT
Base Product Number: TPS79018

Buy Now Datasheet
Singapore, Singapore
1.8V 50mA 10V SOT-23 LDO Voltage Regulator IC
776-TPS79018DBVT
1.8V 50mA 10V SOT-23 LDO Voltage Regulator IC 776-TPS79018DBVT
1.8V 50mA LDO, 10V In, 20uA IQ, SOT-23-5 Product overview: TPS79018DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 50mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79018DBVT can be used for catalog matching and distributor lookup.

1.8V 50mA LDO, 10V In, 20uA IQ, SOT-23-5 Product overview: TPS79018DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 50mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79018DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79018DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79018DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79018DBVT
IC REG LINEAR 1.8V 50MA SOT23-5

IC REG LINEAR 1.8V 50MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79018DBVT
LDO Voltage Regulators TPS79018DBVT
LDO Voltage Regulators Low-Noise 50-mA

LDO Voltage Regulators Low-Noise 50-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79018DBVT 296-TPS79018DBVTCT-ND TPS79018DBVT 1101102-TPS79018DBVT 776-TPS79018DBVT TPS79018DBVT TPS79018DBVT
Product Name TPS79018 Single Output LDO, 50mA, Fixed(1.8V), Low Noise, Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1.8V 50mA 10V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Adjustable / Variable
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; Tape & Reel Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24210DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27531YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
IOUT 0.0160 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers