Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273542-TPS77801PWPR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good, Reset
Output Current: 750mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: TPS77801
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 10V
Current - Quiescent (Iq): 125μA
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 20-HTSSOP
750mA LDO, 10V In, 5.5V Out, Power Good, HTSSOP Product overview: TPS77801PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 750mA, 10V, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750mA, 10V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77801PWPR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 20HTSSOP
LDO Voltage Regulators Fast-Tran-Res 750-mA
IC REG LIN POS ADJ 20HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS77801PWPR | 1273542-TPS77801PWPR | 296-27083-1-ND | 776-TPS77801PWPR | TPS77801PWPR | TPS77801PWPR | TPS77801PWPR |
| Product Name | TPS77801 Single Output LDO, 750mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output | Electronic Wholesale - TPS77801PWPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 750mA 10V 5.5V HTSSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOIC,HTSSOP | SSOP; Other; 20-PowerTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good,Fast Transient Response | Input Overcurrent Protection; Reverse Voltage Protection; Enable, Power Good, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset | |||
| Output Voltage | 1.2 to 5.5 volts | 5.5 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts |