Texas Instruments TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise TPS79330DBVRG4

Description
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -25 to -125
Request a Quote Datasheet
Description
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -25 to -125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise - TPS79330DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise
TPS79330DBVRG4
TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise TPS79330DBVRG4
Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -25 to -125

Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise 5-SOT-23 -25 to -125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79330DBVRG4 - 213455-TPS79330DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79330DBVRG4
213455-TPS79330DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79330DBVRG4 213455-TPS79330DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 213455-TPS79330DBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.112V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 220μA PSRR: 70dB to 43dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213455-TPS79330DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.112V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 220μA
PSRR: 70dB to 43dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79330DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79330DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79330DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS79330DBVRG4
3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS79330DBVRG4
3V LDO Regulator, 200mA, 2.7-5.5V In, SOT-23 Product overview: TPS79330DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79330DBVRG4 can be used for catalog matching and distributor lookup.

3V LDO Regulator, 200mA, 2.7-5.5V In, SOT-23 Product overview: TPS79330DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79330DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79330DBVRG4
LDO Voltage Regulators TPS79330DBVRG4
LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 200mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79330DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79330DBVRG4
PMIC - Voltage Regulators - Linear TPS79330DBVRG4
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79330DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79330DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79330DBVRG4
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79330DBVRG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79330DBVRG4
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79330DBVRG4
IC REG LINEAR 3V 200MA SOT23-5

IC REG LINEAR 3V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79330DBVRG4 213455-TPS79330DBVRG4 TPS79330DBVRG4-ND 776-TPS79330DBVRG4 TPS79330DBVRG4 TPS79330DBVRG4 TPS79330DBVRG4 TPS79330DBVRG4
Product Name TPS79330 Single Output LDO, 200mA, Fixed(3.0V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79330DBVRG4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DSBGA,SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24170RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers