Texas Instruments TPS77401 Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output TPS77401DGKR

Description
Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77401 Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output - TPS77401DGKR - Texas Instruments
Dallas, TX, United States
TPS77401 Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output
TPS77401DGKR
TPS77401 Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output TPS77401DGKR
Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77401DGKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77401DGKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77401DGKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
250mA 5.5V 10V LDO Voltage Regulator IC
776-TPS77401DGKR
250mA 5.5V 10V LDO Voltage Regulator IC 776-TPS77401DGKR
250mA LDO, 5.5V Adj, 2.7-10V In, 125mV Dropout, VSSOP Product overview: TPS77401DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77401DGKR can be used for catalog matching and distributor lookup.

250mA LDO, 5.5V Adj, 2.7-10V In, 125mV Dropout, VSSOP Product overview: TPS77401DGKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77401DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS77401DGKR - 055937-TPS77401DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS77401DGKR
055937-TPS77401DGKR
PMIC - PMIC - Voltage Regulators - Linear - TPS77401DGKR 055937-TPS77401DGKR
Manufacturer: Texas Instruments Win Source Part Number: 055937-TPS77401DGKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.125V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 250mA Output Voltage: 1.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 125μA PSRR: 55dB (1kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): ADP3331ARTZ-REEL7; REG101UA-A/2K5; TPS77401DGKRG4; TPS77401DGKR; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055937-TPS77401DGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.125V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 1.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): ADP3331ARTZ-REEL7; REG101UA-A/2K5; TPS77401DGKRG4; TPS77401DGKR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS77401DGKR - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8

Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77401DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77401DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77401DGKR
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77401DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77401DGKR
PMIC - Voltage Regulators - Linear TPS77401DGKR
IC REG LIN POS ADJ 250MA 8VSSOP

IC REG LIN POS ADJ 250MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77401DGKR TPS77401DGKR-ND 776-TPS77401DGKR 055937-TPS77401DGKR TPS77401DGKR TPS77401DGKR TPS77401DGKR
Product Name TPS77401 Single Output LDO, 250mA, Adj.(1.5 to 5.5V), Fast Transient Response, PowerGood (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA 5.5V 10V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS77401DGKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 8-VSSOP SSOP; Other; TSSOP8 SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.5 to 5.5 volts 1.5 to 5.5 volts 5.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LP2951JAN Series of Adjustable Micropower Voltage Regulators - 5962-3870501BPA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CDIP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details