150-mA, nano-IQ, low-dropout voltage regulator with pin-selectable, dual-level output voltage 5-SOT-23-THIN -40 to 125 Product overview: TPS780330200DDCR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS780330200DDCR
Manufacturer: Texas Instruments
Win Source Part Number: 937378-TPS780330200D
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-THIN
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS780
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48779-2, TPS780330200DDCR-ND,
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN
IC REG LIN 2V/3.3V 150MA SOT23-5
IC REG LIN 2V/3.3V 150MA SOT23-5
IC REG LIN 2V/3.3V 150MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS780330200DDCR | 937378-TPS780330200DDCR | 296-48779-2-ND | TPS780330200DDCR | TPS780330200DDCR | TPS780330200DDCR |
| Product Name | Dual SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS780330200DDCR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 2.50E-4 volts | 0.2500 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | SOT23; Other; SOT-23-THIN | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Regulator Type | Standard |