Texas Instruments TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output TPS77601PWPRG4

Description
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output - TPS77601PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output
TPS77601PWPRG4
TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output TPS77601PWPRG4
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77601PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77601PWPRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77601PWPRG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 20-HTSSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 20-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77601PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77601PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77601PWPRG4
IC REG LIN POS ADJ 20HTSSOP

IC REG LIN POS ADJ 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77601PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77601PWPRG4
PMIC - Voltage Regulators - Linear TPS77601PWPRG4
IC REG LIN POS ADJ 20HTSSOP

IC REG LIN POS ADJ 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77601PWPRG4 TPS77601PWPRG4-ND TPS77601PWPRG4 TPS77601PWPRG4
Product Name TPS77601 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Fast Transient Response, Power Good (PG) Output Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; HTSSOP,SOIC Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good
Output Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27541DRZR-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details