Texas Instruments TPS77925 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77925DGKG4

Description
Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS77925 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response,  Low IQ, SVS - TPS77925DGKG4 - Texas Instruments
Dallas, TX, United States
TPS77925 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS
TPS77925DGKG4
TPS77925 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS TPS77925DGKG4
Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS 8-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS77925DGKG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS77925DGKG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS77925DGKG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS77925DGKG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS77925DGKG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS77925DGKG4
IC REG LINEAR 2.5V 250MA 8VSSOP

IC REG LINEAR 2.5V 250MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS77925DGKG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS77925DGKG4
PMIC - Voltage Regulators - Linear TPS77925DGKG4
IC REG LINEAR 2.5V 250MA 8VSSOP

IC REG LINEAR 2.5V 250MA 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS77925DGKG4
LDO Voltage Regulators TPS77925DGKG4
LDO Voltage Regulators Fast-Transient-Resp 250-mA

LDO Voltage Regulators Fast-Transient-Resp 250-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS77925DGKG4 TPS77925DGKG4-ND TPS77925DGKG4 TPS77925DGKG4 TPS77925DGKG4
Product Name TPS77925 Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response, Low IQ, SVS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Enable, Reset
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
TSSOP Power Management IC - 713-BQ26220PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details