Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SON (3x3)
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
AUTOMOTIVE, 300-MA, LOW-IQ, HIGH
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS78430QWDRBRQ1CT-ND | TPS78430QWDRBRQ1 | TPS78430QWDRBRQ1 | TPS78430QWDRBRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |