Texas Instruments TPS78225 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78225DDCT

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78225 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78225DDCT - Texas Instruments
Dallas, TX, United States
TPS78225 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78225DDCT
TPS78225 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78225DDCT
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78225DDCT - 1113320-TPS78225DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78225DDCT
1113320-TPS78225DDCT
PMIC - PMIC - Voltage Regulators - Linear - TPS78225DDCT 1113320-TPS78225DDCT
Manufacturer: Texas Instruments Win Source Part Number: 1113320-TPS78225DDCT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113320-TPS78225DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27086-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27086-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27086-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27086-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27086-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27086-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27086-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27086-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27086-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - 7098972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7098972
Voltage Regulators 7098972
LDO Regulator 2.5V 0.15A 5-Pin TSOT-23

LDO Regulator 2.5V 0.15A 5-Pin TSOT-23

Supplier's Site
Voltage Regulators - 7098972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7098972P
Voltage Regulators 7098972P
LDO Regulator 2.5V 0.15A 5-Pin TSOT-23

LDO Regulator 2.5V 0.15A 5-Pin TSOT-23

Supplier's Site
Voltage Regulators - 1219265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1219265
Voltage Regulators 1219265
LDO Regulator 2.5V 0.15A 5-Pin TSOT-23

LDO Regulator 2.5V 0.15A 5-Pin TSOT-23

Supplier's Site
Singapore, Singapore
2.5V 150mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TPS78225DDCT
2.5V 150mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TPS78225DDCT
2.5V 150mA LDO, 2.2-5.5V In, 130mV Dropout, SOT-23 Product overview: TPS78225DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78225DDCT can be used for catalog matching and distributor lookup.

2.5V 150mA LDO, 2.2-5.5V In, 130mV Dropout, SOT-23 Product overview: TPS78225DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78225DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78225DDCT
LDO Voltage Regulators TPS78225DDCT
LDO Voltage Regulators Sgl Fixed Output LDO 150mA

LDO Voltage Regulators Sgl Fixed Output LDO 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78225DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78225DDCT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78225DDCT
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78225DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78225DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78225DDCT
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS78225DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78225DDCT
PMIC - Voltage Regulators - Linear TPS78225DDCT
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78225DDCT 1113320-TPS78225DDCT 296-27086-6-ND 7098972 7098972P 776-TPS78225DDCT TPS78225DDCT TPS78225DDCT TPS78225DDCT TPS78225DDCT
Product Name TPS78225 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78225DDCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 2.5V 150mA 5.5V SOT-23 LDO Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SOT,SON SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; Tsot-23 SOT23; Other; TSOT-23 Other; SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25895RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24079RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details