Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, SVS 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273505-TPS77333DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS77333
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.33V @ 250mA
Alternative Parts (Cross-Reference): MAX883MPA/PR+; MAX8860EUA27; MAX883MJA;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
3.3V 250mA LDO Voltage Regulator, 10V In, 200mV Dropout, 8-VSSOP Product overview: TPS77333DGKRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS77333DGKRG4 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
IC REG LINEAR 3.3V 250MA 8VSSOP
LDO Voltage Regulators Fast Transient Response 250-mA
IC REG LINEAR 3.3V 250MA 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS77333DGKRG4 | 1273505-TPS77333DGKRG4 | 776-TPS77333DGKRG4 | TPS77333DGKRG4-ND | TPS77333DGKRG4 | TPS77333DGKRG4 | TPS77333DGKRG4 |
| Product Name | TPS77333 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, SVS | PMIC - PMIC - Voltage Regulators - Linear - TPS77333DGKRG4 | 3.3V 250mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |