Texas Instruments TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78228DDCR

Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current - TPS78228DDCR - Texas Instruments
Dallas, TX, United States
TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current
TPS78228DDCR
TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current TPS78228DDCR
Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current 5-SOT -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS78228DDCR - 034805-TPS78228DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS78228DDCR
034805-TPS78228DDCR
PMIC - PMIC - Voltage Regulators - Linear - TPS78228DDCR 034805-TPS78228DDCR
Manufacturer: Texas Instruments Win Source Part Number: 034805-TPS78228DDCR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.13V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: TPS78228 Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 1.3μA to 8μA PSRR: 40dB to 15dB (10Hz to 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): MAX8875EUK27+T; RP103N271B-TR-FE; CAT6219-280TD-GT4; Introduction Date: March 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034805-TPS78228DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.13V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: TPS78228
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 1.3μA to 8μA
PSRR: 40dB to 15dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): MAX8875EUK27+T; RP103N271B-TR-FE; CAT6219-280TD-GT4;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23826-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23826-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23826-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23826-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23826-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23826-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-23826-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-23826-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-23826-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-THIN

Buy Now Datasheet
Singapore, Singapore
2.8V 150mA 5.5V LDO Voltage Regulator IC
776-TPS78228DDCR
2.8V 150mA 5.5V LDO Voltage Regulator IC 776-TPS78228DDCR
2.8V 150mA LDO Regulator, 5.5V In, 130mV Dropout, 500nA IQ Product overview: TPS78228DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78228DDCR can be used for catalog matching and distributor lookup.

2.8V 150mA LDO Regulator, 5.5V In, 130mV Dropout, 500nA IQ Product overview: TPS78228DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS78228DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS78228DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS78228DDCR
PMIC - Voltage Regulators - Linear TPS78228DDCR
IC REG LINEAR 2.8V 150MA SOT23-5

IC REG LINEAR 2.8V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS78228DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS78228DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS78228DDCR
IC REG LINEAR 2.8V 150MA SOT23-5

IC REG LINEAR 2.8V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS78228DDCR
LDO Voltage Regulators TPS78228DDCR
LDO Voltage Regulators Sgl Fixed Output LDO 150mA

LDO Voltage Regulators Sgl Fixed Output LDO 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS78228DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS78228DDCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS78228DDCR
IC REG LINEAR 2.8V 150MA SOT23-5

IC REG LINEAR 2.8V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS78228DDCR 034805-TPS78228DDCR 296-23826-1-ND 776-TPS78228DDCR TPS78228DDCR TPS78228DDCR TPS78228DDCR TPS78228DDCR
Product Name TPS78228 Single Fixed Output LDO, 150mA, 0.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - Linear - TPS78228DDCR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 150mA 5.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25606RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24030RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management IC - 713-BQ27220YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers